Lenovo ThinkPad X380 Yoga, Intel® Core™ i7, 1,9 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 16 GB, 512 GB
Lenovo ThinkPad X380 Yoga. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-8650U, Processor frequency: 1,9 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 10 Pro. Product colour: Black