Lenovo logo

Lenovo ThinkPad R480 Intel® Core™ i7 i7-8550U Laptop 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 256 GB SSD AMD Radeon 540 Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77932
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Lenovo ThinkPad R480 Intel® Core™ i7 i7-8550U Laptop 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 256 GB SSD AMD Radeon 540 Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Lenovo ThinkPad R480, Intel® Core™ i7, 1,8 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 16 GB, 256 GB

Long summary description Lenovo ThinkPad R480 Intel® Core™ i7 i7-8550U Laptop 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 256 GB SSD AMD Radeon 540 Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Lenovo ThinkPad R480. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8550U, Processor frequency: 1,8 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.