Lenovo logo

Lenovo ThinkPad E480 Intel® Core™ i5 i5-8250U Laptop 35,6 cm (14") HD 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon RX 550 Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5087
Info modified on:
17 Jun 2024, 21:23:14
Short summary description Lenovo ThinkPad E480 Intel® Core™ i5 i5-8250U Laptop 35,6 cm (14") HD 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon RX 550 Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Lenovo ThinkPad E480, Intel® Core™ i5, 1,6 GHz, 35,6 cm (14"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description Lenovo ThinkPad E480 Intel® Core™ i5 i5-8250U Laptop 35,6 cm (14") HD 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon RX 550 Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Lenovo ThinkPad E480. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1,6 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.