Lenovo logo

Lenovo ThinkPad A275 AMD PRO A12 PRO A12-8830B Laptop 31,8 cm (12.5") Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72656
Info modified on:
14 Jun 2024, 19:28:04
Short summary description Lenovo ThinkPad A275 AMD PRO A12 PRO A12-8830B Laptop 31,8 cm (12.5") Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Black:

Lenovo ThinkPad A275, AMD PRO A12, 2,5 GHz, 31,8 cm (12.5"), 1920 x 1080 pixels, 8 GB, 128 GB

Long summary description Lenovo ThinkPad A275 AMD PRO A12 PRO A12-8830B Laptop 31,8 cm (12.5") Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Black:

Lenovo ThinkPad A275. Product type: Laptop, Form factor: Clamshell. Processor family: AMD PRO A12, Processor model: PRO A12-8830B, Processor frequency: 2,5 GHz. Display diagonal: 31,8 cm (12.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: AMD Radeon R7. Product colour: Black. Weight: 1,36 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.