Lenovo logo

Lenovo ThinkPad P51 Mobile workstation 39,6 cm (15.6") 32 GB DDR4-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69103
Info modified on:
29 Jan 2025, 19:02:32
Short summary description Lenovo ThinkPad P51 Mobile workstation 39,6 cm (15.6") 32 GB DDR4-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Lenovo ThinkPad P51, 39,6 cm (15.6"), 32 GB, DDR4-SDRAM, 1 TB, Windows 10 Pro, Black

Long summary description Lenovo ThinkPad P51 Mobile workstation 39,6 cm (15.6") 32 GB DDR4-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Lenovo ThinkPad P51. Product type: Mobile workstation, Form factor: Clamshell. Display diagonal: 39,6 cm (15.6"). Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Black. Weight: 2,67 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.