Lenovo logo

Lenovo ThinkPad E570 Intel® Core™ i5 i5-7200U Laptop 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 128 GB SSD NVIDIA® GeForce® GTX 950M Windows 10 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46117
Info modified on:
22 Jan 2025, 06:23:02
Short summary description Lenovo ThinkPad E570 Intel® Core™ i5 i5-7200U Laptop 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 128 GB SSD NVIDIA® GeForce® GTX 950M Windows 10 Black:

Lenovo ThinkPad E570, Intel® Core™ i5, 2,5 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description Lenovo ThinkPad E570 Intel® Core™ i5 i5-7200U Laptop 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 128 GB SSD NVIDIA® GeForce® GTX 950M Windows 10 Black:

Lenovo ThinkPad E570. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.