Lenovo ThinkPad P50s, Intel® Core™ i7, 2,6 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 32 GB, 500 GB
Lenovo ThinkPad P50s. Processor family: Intel® Core™ i7, Processor model: i7-6600U, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520. Mobile network generation: 4G. Discrete graphics card model: NVIDIA® Quadro® M500M. Operating system installed: Windows 7 Professional. Weight: 2,47 kg