Lenovo ThinkPad P70, 43,9 cm (17.3"), 64 GB, DDR4-SDRAM, 256 GB, Windows 10 Pro, Black
Lenovo ThinkPad P70. Product type: Mobile workstation, Form factor: Clamshell. Display diagonal: 43,9 cm (17.3"). Internal memory: 64 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Pro. Product colour: Black. Weight: 3,3 kg