Lenovo logo

Lenovo ThinkPad Yoga 15 Intel® Core™ i7 i7-5500U Hybrid (2-in-1) 39,6 cm (15.6") Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® 840M Windows 8.1 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21372
Info modified on:
23 Jan 2025, 18:46:18
Short summary description Lenovo ThinkPad Yoga 15 Intel® Core™ i7 i7-5500U Hybrid (2-in-1) 39,6 cm (15.6") Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® 840M Windows 8.1 Pro Black:

Lenovo ThinkPad Yoga 15, Intel® Core™ i7, 2,4 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Lenovo ThinkPad Yoga 15 Intel® Core™ i7 i7-5500U Hybrid (2-in-1) 39,6 cm (15.6") Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® 840M Windows 8.1 Pro Black:

Lenovo ThinkPad Yoga 15. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-5500U, Processor frequency: 2,4 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 8.1 Pro. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.