Lenovo logo

Lenovo ThinkPad T550 Intel® Core™ i5 i5-5200U Laptop 39,6 cm (15.6") Full HD 4 GB DDR3L-RS-SDRAM 500 GB Hybrid-HDD Wi-Fi 5 (802.11ac) Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44191
Info modified on:
23 Jan 2025, 18:05:59
Short summary description Lenovo ThinkPad T550 Intel® Core™ i5 i5-5200U Laptop 39,6 cm (15.6") Full HD 4 GB DDR3L-RS-SDRAM 500 GB Hybrid-HDD Wi-Fi 5 (802.11ac) Windows 7 Professional Black:

Lenovo ThinkPad T550, Intel® Core™ i5, 2,2 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description Lenovo ThinkPad T550 Intel® Core™ i5 i5-5200U Laptop 39,6 cm (15.6") Full HD 4 GB DDR3L-RS-SDRAM 500 GB Hybrid-HDD Wi-Fi 5 (802.11ac) Windows 7 Professional Black:

Lenovo ThinkPad T550. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-RS-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.