Lenovo ThinkPad 10 , 25,6 cm (10.1"), 1920 x 1200 pixels, 128 GB, 8 GB, Windows 8.1, Black
Lenovo ThinkPad 10 . Display diagonal: 25,6 cm (10.1"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 128 GB. Processor frequency: 1,59 GHz, Processor family: Intel Atom®, Processor model: Z3795. Internal memory: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Operating system installed: Windows 8.1. Product colour: Black