Lenovo logo

Lenovo ThinkPad T450S i5-5300U 8G 256GB-SSD 14'' Intel® Core™ i5 Laptop 35,6 cm (14") 8 GB DDR3L-SDRAM Black

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30759
Info modified on:
29 Jan 2025, 19:21:43
Short summary description Lenovo ThinkPad T450S i5-5300U 8G 256GB-SSD 14'' Intel® Core™ i5 Laptop 35,6 cm (14") 8 GB DDR3L-SDRAM Black:

Lenovo ThinkPad T450S i5-5300U 8G 256GB-SSD 14'', Intel® Core™ i5, 2,3 GHz, 35,6 cm (14"), 8 GB, 256 GB, Black

Long summary description Lenovo ThinkPad T450S i5-5300U 8G 256GB-SSD 14'' Intel® Core™ i5 Laptop 35,6 cm (14") 8 GB DDR3L-SDRAM Black:

Lenovo ThinkPad T450S i5-5300U 8G 256GB-SSD 14''. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5300U, Processor frequency: 2,3 GHz. Display diagonal: 35,6 cm (14"). Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5500. Product colour: Black. Weight: 1,59 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.