Lenovo logo

Lenovo ThinkPad W540 Intel® Core™ i7 X-series Extreme Edition i7-4930MX Mobile workstation 39,6 cm (15.6") 32 GB DDR3L-SDRAM 512 GB SSD NVIDIA® Quadro® K2100M Wi-Fi 4 (802.11n) Windows 8.1 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12726
Info modified on:
27 Jan 2025, 08:16:42
Short summary description Lenovo ThinkPad W540 Intel® Core™ i7 X-series Extreme Edition i7-4930MX Mobile workstation 39,6 cm (15.6") 32 GB DDR3L-SDRAM 512 GB SSD NVIDIA® Quadro® K2100M Wi-Fi 4 (802.11n) Windows 8.1 Pro Black:

Lenovo ThinkPad W540, Intel® Core™ i7 X-series Extreme Edition, 3 GHz, 39,6 cm (15.6"), 2880 x 1620 pixels, 32 GB, 512 GB

Long summary description Lenovo ThinkPad W540 Intel® Core™ i7 X-series Extreme Edition i7-4930MX Mobile workstation 39,6 cm (15.6") 32 GB DDR3L-SDRAM 512 GB SSD NVIDIA® Quadro® K2100M Wi-Fi 4 (802.11n) Windows 8.1 Pro Black:

Lenovo ThinkPad W540. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7 X-series Extreme Edition, Processor model: i7-4930MX, Processor frequency: 3 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 2880 x 1620 pixels. Internal memory: 32 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® Quadro® K2100M. Operating system installed: Windows 8.1 Pro. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.