Lenovo ThinkPad T540p, Intel® Core™ i7, 2,8 GHz, 39,4 cm (15.5"), 2880 x 1620 pixels, 8 GB, 256 GB
Lenovo ThinkPad T540p. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4900MQ, Processor frequency: 2,8 GHz. Display diagonal: 39,4 cm (15.5"), HD type: Quad HD, Display resolution: 2880 x 1620 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 7 Professional. Product colour: Black