Lenovo ThinkPad T440p, Intel® Core™ i5, 2,6 GHz, 35,6 cm (14"), 4 GB, 500 GB, Windows 8.1 Pro
Lenovo ThinkPad T440p. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4300M, Processor frequency: 2,6 GHz. Display diagonal: 35,6 cm (14"). Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8.1 Pro. Product colour: Black