Lenovo logo

Lenovo ThinkPad X240 Intel® Core™ i5 i5-4300U Laptop 31,8 cm (12.5") Touchscreen Full HD 4 GB DDR3L-SDRAM 180 GB SSD Windows 8 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6360
Info modified on:
28 Jan 2025, 10:58:35
Short summary description Lenovo ThinkPad X240 Intel® Core™ i5 i5-4300U Laptop 31,8 cm (12.5") Touchscreen Full HD 4 GB DDR3L-SDRAM 180 GB SSD Windows 8 Pro Black:

Lenovo ThinkPad X240, Intel® Core™ i5, 1,9 GHz, 31,8 cm (12.5"), 1920 x 1080 pixels, 4 GB, 180 GB

Long summary description Lenovo ThinkPad X240 Intel® Core™ i5 i5-4300U Laptop 31,8 cm (12.5") Touchscreen Full HD 4 GB DDR3L-SDRAM 180 GB SSD Windows 8 Pro Black:

Lenovo ThinkPad X240. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4300U, Processor frequency: 1,9 GHz. Display diagonal: 31,8 cm (12.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 180 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 8 Pro

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.