Lenovo logo

Lenovo ThinkPad T431s Intel® Core™ i7 i7-3687U Laptop 35,6 cm (14") HD+ 4 GB DDR3-SDRAM 240 GB SSD Wi-Fi 4 (802.11n) Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17315
Info modified on:
23 Jan 2025, 18:16:41
Short summary description Lenovo ThinkPad T431s Intel® Core™ i7 i7-3687U Laptop 35,6 cm (14") HD+ 4 GB DDR3-SDRAM 240 GB SSD Wi-Fi 4 (802.11n) Black:

Lenovo ThinkPad T431s, Intel® Core™ i7, 2,1 GHz, 35,6 cm (14"), 1600 x 900 pixels, 4 GB, 240 GB

Long summary description Lenovo ThinkPad T431s Intel® Core™ i7 i7-3687U Laptop 35,6 cm (14") HD+ 4 GB DDR3-SDRAM 240 GB SSD Wi-Fi 4 (802.11n) Black:

Lenovo ThinkPad T431s. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3687U, Processor frequency: 2,1 GHz. Display diagonal: 35,6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 240 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4000. Mobile network generation: 3G. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.