Lenovo ThinkPad X1 Carbon, Intel® Core™ i7, 2,1 GHz, 35,6 cm (14"), 2560 x 1440 pixels, 8 GB, 256 GB
Lenovo ThinkPad X1 Carbon. Product type: Ultrabook, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4600U, Processor frequency: 2,1 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 2560 x 1440 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1 Pro. Product colour: Black