Lenovo logo

Lenovo ThinkCentre Edge 71 Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM 320 GB Windows 7 Professional SFF PC Black, Red, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50279
Info modified on:
10 Aug 2024, 07:58:47
Short summary description Lenovo ThinkCentre Edge 71 Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM 320 GB Windows 7 Professional SFF PC Black, Red, Silver:

Lenovo ThinkCentre Edge 71, 3,3 GHz, Intel® Core™ i3, 4 GB, 320 GB, DVD Super Multi DL, Windows 7 Professional

Long summary description Lenovo ThinkCentre Edge 71 Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM 320 GB Windows 7 Professional SFF PC Black, Red, Silver:

Lenovo ThinkCentre Edge 71. Processor frequency: 3,3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2120. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC. Product colour: Black, Red, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.