Lenovo ThinkCentre M75t Gen 2, 3,6 GHz, AMD Ryzen™ 7 PRO, 16 GB, 512 GB, DVD±RW, Windows 10 Pro
Lenovo ThinkCentre M75t Gen 2. Processor frequency: 3,6 GHz, Processor family: AMD Ryzen™ 7 PRO, Processor model: 4750G. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: Tower. Product type: PC. Product colour: Black