Lenovo logo

Lenovo ThinkCentre M75s AMD Ryzen™ 5 PRO 4650G 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20937
Info modified on:
11 Nov 2024, 17:02:35
Short summary description Lenovo ThinkCentre M75s AMD Ryzen™ 5 PRO 4650G 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro SFF PC Black:

Lenovo ThinkCentre M75s, 3,7 GHz, AMD Ryzen™ 5 PRO, 8 GB, 1 TB, DVD±RW, Windows 10 Pro

Long summary description Lenovo ThinkCentre M75s AMD Ryzen™ 5 PRO 4650G 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro SFF PC Black:

Lenovo ThinkCentre M75s. Processor frequency: 3,7 GHz, Processor family: AMD Ryzen™ 5 PRO, Processor model: 4650G. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 260 W. Chassis type: SFF. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.