Lenovo logo

Lenovo ThinkCentre M75n AMD Athlon Silver 3050e 4 GB DDR4-SDRAM 128 GB SSD LeTOS Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47236
Info modified on:
14 Jun 2024, 02:42:22
Short summary description Lenovo ThinkCentre M75n AMD Athlon Silver 3050e 4 GB DDR4-SDRAM 128 GB SSD LeTOS Mini PC Black:

Lenovo ThinkCentre M75n, 1,4 GHz, AMD Athlon Silver, 3050e, 4 GB, 128 GB, LeTOS

Long summary description Lenovo ThinkCentre M75n AMD Athlon Silver 3050e 4 GB DDR4-SDRAM 128 GB SSD LeTOS Mini PC Black:

Lenovo ThinkCentre M75n. Processor frequency: 1,4 GHz, Processor family: AMD Athlon Silver, Processor model: 3050e. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: LeTOS. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 720 g. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.