Lenovo logo

Lenovo ThinkCentre M720q Intel® Core™ i5 i5-9400T 8 GB DDR4-SDRAM 256 GB SSD Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78290
Info modified on:
14 Jun 2024, 18:22:48
Short summary description Lenovo ThinkCentre M720q Intel® Core™ i5 i5-9400T 8 GB DDR4-SDRAM 256 GB SSD Mini PC Black:

Lenovo ThinkCentre M720q, 1,8 GHz, Intel® Core™ i5, i5-9400T, 8 GB, DDR4-SDRAM, 256 GB

Long summary description Lenovo ThinkCentre M720q Intel® Core™ i5 i5-9400T 8 GB DDR4-SDRAM 256 GB SSD Mini PC Black:

Lenovo ThinkCentre M720q. Processor frequency: 1,8 GHz, Processor family: Intel® Core™ i5, Processor model: i5-9400T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Wi-Fi. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 1,32 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.