Lenovo ThinkCentre M720s, 2,8 GHz, Intel® Core™ i5, i5-8400, 8 GB, 256 GB, 64-bit
Lenovo ThinkCentre M720s. Processor frequency: 2,8 GHz, Processor family: Intel® Core™ i5, Processor model: i5-8400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system architecture: 64-bit. Chassis type: SFF. Product type: PC. Weight: 6 kg. Product colour: Black