Lenovo ThinkCentre M920x, 3,6 GHz, Intel® Core™ i3, i3-8100, 8 GB, 256 GB, Windows 10 Pro
Lenovo ThinkCentre M920x. Processor frequency: 3,6 GHz, Processor family: Intel® Core™ i3, Processor model: i3-8100. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 135 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 1,32 kg. Product colour: Black