Lenovo logo

Lenovo ThinkCentre M600 1,04 GHz LeTOS (Lenovo Terminal Operating System) 1,3 kg Black N3000

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39575
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkCentre M600 1,04 GHz LeTOS (Lenovo Terminal Operating System) 1,3 kg Black N3000:

Lenovo ThinkCentre M600, 1,04 GHz, Intel® Celeron®, N3000, 2,08 GHz, 2 GB, DDR3L-SDRAM

Long summary description Lenovo ThinkCentre M600 1,04 GHz LeTOS (Lenovo Terminal Operating System) 1,3 kg Black N3000:

Lenovo ThinkCentre M600. Processor frequency: 1,04 GHz, Processor family: Intel® Celeron®, Processor model: N3000. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 16 GB, Storage media: SSD, Storage drive interface: M.2. On-board graphics card model: Intel® HD Graphics. Cabling technology: 10/100/1000Base-T(X)

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.