Lenovo logo

Lenovo ThinkCentre M900 SFF Pro Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 1 TB NVIDIA® GeForce® GT 720 Windows 7 Professional PC Black, Red

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11562
Info modified on:
26 Jun 2024, 06:25:46
Short summary description Lenovo ThinkCentre M900 SFF Pro Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 1 TB NVIDIA® GeForce® GT 720 Windows 7 Professional PC Black, Red:

Lenovo ThinkCentre M900 SFF Pro, 3,2 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD±RW, Windows 7 Professional

Long summary description Lenovo ThinkCentre M900 SFF Pro Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 1 TB NVIDIA® GeForce® GT 720 Windows 7 Professional PC Black, Red:

Lenovo ThinkCentre M900 SFF Pro. Processor frequency: 3,2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6500. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GT 720. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 210 W. Chassis type: SFF. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.