Lenovo logo

Lenovo ThinkCentre E73 + 23" LED 60CFGAT1EU Intel® Core™ i5 i5-4460S 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black

Brand:
Product family:
Product series:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18523
Info modified on:
26 Jun 2024, 06:28:01
Short summary description Lenovo ThinkCentre E73 + 23" LED 60CFGAT1EU Intel® Core™ i5 i5-4460S 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black:

Lenovo ThinkCentre E73 + 23" LED 60CFGAT1EU, 2,9 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD±RW, Windows 7 Professional

Long summary description Lenovo ThinkCentre E73 + 23" LED 60CFGAT1EU Intel® Core™ i5 i5-4460S 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black:

Lenovo ThinkCentre E73 + 23" LED 60CFGAT1EU. Processor frequency: 2,9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4460S. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.