Lenovo logo

Lenovo ThinkCentre E73 Intel® Core™ i3 i3-4160 4 GB DDR3-SDRAM 120 GB SSD Windows 7 Professional Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43449
Info modified on:
21 Jun 2024, 09:06:23
Short summary description Lenovo ThinkCentre E73 Intel® Core™ i3 i3-4160 4 GB DDR3-SDRAM 120 GB SSD Windows 7 Professional Mini Tower PC Black:

Lenovo ThinkCentre E73, 3,6 GHz, Intel® Core™ i3, 4 GB, 120 GB, DVD±RW, Windows 7 Professional

Long summary description Lenovo ThinkCentre E73 Intel® Core™ i3 i3-4160 4 GB DDR3-SDRAM 120 GB SSD Windows 7 Professional Mini Tower PC Black:

Lenovo ThinkCentre E73. Processor frequency: 3,6 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4160. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 120 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: Mini Tower. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.