Lenovo ThinkCentre M73, 3,2 GHz, Intel® Core™ i3, i3-4170T, 4 GB, 128 GB, Windows 7 Professional
Lenovo ThinkCentre M73. Processor frequency: 3,2 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4170T. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4400. Wi-Fi. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black