Lenovo ThinkCentre E73, 3,1 GHz, Intel® Core™ i5, 4 GB, 1 TB, DVD-RW, Windows 7 Professional
Lenovo ThinkCentre E73. Processor frequency: 3,1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4670S. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC