Leitz logo

Leitz 80160000 paper shredder Micro-cut shredding 22 cm Grey, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38534
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Leitz 80160000 paper shredder Micro-cut shredding 22 cm Grey, White:

Leitz 80160000, Micro-cut shredding, 22 cm, 2 x 15 mm, 60 L, Touch, 4 wheel(s)

Long summary description Leitz 80160000 paper shredder Micro-cut shredding 22 cm Grey, White:

Leitz 80160000. Shredding type: Micro-cut shredding, Working width: 22 cm, Shredding size: 2 x 15 mm. Width: 415 mm, Depth: 465 mm, Height: 735 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.