Leitz logo

Leitz iLAM Laminator Home Office A3 Hot laminator 310 mm/min Grey, White

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
171161
Info modified on:
14 Mar 2024, 19:52:34
Short summary description Leitz iLAM Laminator Home Office A3 Hot laminator 310 mm/min Grey, White:

Leitz iLAM Laminator Home Office A3, 32 cm, Hot laminator, 3 min, 310 mm/min, 0,4 mm, A3

Long summary description Leitz iLAM Laminator Home Office A3 Hot laminator 310 mm/min Grey, White:

Leitz iLAM Laminator Home Office A3. Maximum lamination width: 32 cm, Type: Hot laminator, Preheating time: 3 min. Power consumption (typical): 435 W, AC input voltage: 220-240 V. Width: 465 mm, Depth: 128 mm, Height: 76 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.