Leitz iLAM Laminator Office A3, 32 cm, Hot laminator, 1 min, 400 mm/min, 0,4 mm, A3
Leitz iLAM Laminator Office A3. Maximum lamination width: 32 cm, Type: Hot laminator, Preheating time: 1 min. Power consumption (typical): 375 W, AC input voltage: 220-240 V. Width: 465 mm, Depth: 128 mm, Height: 76 mm