Leitz logo

Leitz iLAM Laminator Office A4 Hot laminator 400 mm/min Silver, White

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68930
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Leitz iLAM Laminator Office A4 Hot laminator 400 mm/min Silver, White:

Leitz iLAM Laminator Office A4, 23 cm, Hot laminator, 1 min, 400 mm/min, 0,5 mm, A4

Long summary description Leitz iLAM Laminator Office A4 Hot laminator 400 mm/min Silver, White:

Leitz iLAM Laminator Office A4. Maximum lamination width: 23 cm, Type: Hot laminator, Preheating time: 1 min. Power consumption (typical): 350 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Width: 370 mm, Depth: 130 mm, Height: 75 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.