Leitz logo

Leitz 10120035 ring binder 2 x A5 Blue

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41862
Info modified on:
18 Oct 2020, 10:35:20
Short summary description Leitz 10120035 ring binder 2 x A5 Blue:

Leitz 10120035, 2 x A5, Cardboard, Polyethylene, Blue, 1000 sheets, 80 g/m², 7,5 cm

Long summary description Leitz 10120035 ring binder 2 x A5 Blue:

Leitz 10120035. Format: 2 x A5, Material: Cardboard, Polyethylene, Product colour: Blue. Width: 81 mm, Depth: 285 mm, Height: 318 mm. Quantity per pack: 1 pc(s)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.