Legrand 310812, Tower, Black, Legrand 310842, 94 Ah, 600 mm, 800 mm
Legrand 310812. Form factor: Tower, Product colour: Black, Compatible products: Legrand 310842. Battery capacity: 94 Ah. Width: 600 mm, Depth: 800 mm, Height: 1635 mm