Legrand Keor ASI SP 800 FR, Line-Interactive, 0,8 kVA, 480 W, Sine, 170 V, 280 V
Legrand Keor ASI SP 800 FR. UPS topology: Line-Interactive, Output power capacity: 0,8 kVA, Output power: 480 W. AC outlet types: C13 coupler, Type E, Power plug: C14 coupler, AC outlets quantity: 2 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 9 Ah. Form factor: Mini Tower, Product colour: Black, White. Compliance certificates: CE, Certification: EN 62040-1, EN 62040-2