Legrand logo

Legrand Daker DK+ UPS DAKER DK PLUS 2000VA uninterruptible power supply (UPS) Double-conversion (Online) 2 kVA 1800 W 6 AC outlet(s)

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99724
Info modified on:
12 Mar 2024, 11:15:28
Short summary description Legrand Daker DK+ UPS DAKER DK PLUS 2000VA uninterruptible power supply (UPS) Double-conversion (Online) 2 kVA 1800 W 6 AC outlet(s):

Legrand Daker DK+ UPS DAKER DK PLUS 2000VA, Double-conversion (Online), 2 kVA, 1800 W, Sine, 176 V, 280 V

Long summary description Legrand Daker DK+ UPS DAKER DK PLUS 2000VA uninterruptible power supply (UPS) Double-conversion (Online) 2 kVA 1800 W 6 AC outlet(s):

Legrand Daker DK+ UPS DAKER DK PLUS 2000VA. UPS topology: Double-conversion (Online), Output power capacity: 2 kVA, Output power: 1800 W. AC outlet types: C13 coupler, Power plug: C14 coupler, AC outlets quantity: 6 AC outlet(s). Battery capacity: 7,2 Ah, Battery voltage: 12 V, Battery recharge time: 4 h. Form factor: Rackmount, Product colour: Black, Rack capacity: 2U. Certification: EN 62040-1, EN 62040-2, EN 62040-3

Video
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.