Legamaster Professional e-Board Touch 93", 2,36 m (93"), 1165 x 2064 mm, 2767 x 32767 pixels, 16:9, USB, White
Legamaster Professional e-Board Touch 93". Display diagonal: 2,36 m (93"), Working area: 1165 x 2064 mm, Display resolution: 2767 x 32767 pixels. Aspect ratio: 16:9. Interface: USB. Product colour: White