Lagostina Cooking Fusion, Rectangular, Grill pan, Black, Aluminium, Ceramic, Gas, Halogen, Sealed plate, Aluminium
Lagostina Cooking Fusion. Shape: Rectangular, Type: Grill pan, Product colour: Black. Width: 365 mm, Depth: 260 mm. Quantity per pack: 1 pc(s). Doesn't contain: Perfluorooctanoic Acid (PFOA)