KYOCERA logo

KYOCERA ECOSYS M6530cdn Laser A4 9600 x 600 DPI 30 ppm

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90989
Info modified on:
14 Mar 2024, 18:45:11
Short summary description KYOCERA ECOSYS M6530cdn Laser A4 9600 x 600 DPI 30 ppm:

KYOCERA ECOSYS M6530cdn, Laser, Colour printing, 9600 x 600 DPI, A4, Direct printing, Blue, White

Long summary description KYOCERA ECOSYS M6530cdn Laser A4 9600 x 600 DPI 30 ppm:

KYOCERA ECOSYS M6530cdn. Print technology: Laser, Printing: Colour printing, Maximum resolution: 9600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 30 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Blue, White

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.