KYOCERA Ecosys FS-1320D + PF-100, Laser, 1200 x 1200 DPI, A4, 35 ppm, Duplex printing, Network ready
KYOCERA Ecosys FS-1320D + PF-100. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 50000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 35 ppm, Duplex printing. Display: LED. Network ready