Kurio logo

Kurio Tab 2 8 GB Blue

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47478
Info modified on:
02 Apr 2019, 12:47:30
Short summary description Kurio Tab 2 8 GB Blue:

Kurio Tab 2, Mediatek, MTK8127, 1 GB, 8 GB, MicroSDHC, 32 GB

Long summary description Kurio Tab 2 8 GB Blue:

Kurio Tab 2. Processor family: Mediatek, Processor model: MTK8127. Internal memory: 1 GB. Internal storage capacity: 8 GB, Compatible memory cards: MicroSDHC, Maximum memory card size: 32 GB. Display diagonal: 17,8 cm (7"), Display resolution: 1024 x 600 pixels, Touch technology: Multi-touch. Rear camera resolution (numeric): 2,1 MP, Front camera resolution (numeric): 0,3 MP

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.