Krups logo

Krups Evidence EA893D coffee maker Fully-auto Espresso machine 2,3 L

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56275
Info modified on:
14 Mar 2024, 19:21:54
Short summary description Krups Evidence EA893D coffee maker Fully-auto Espresso machine 2,3 L:

Krups Evidence EA893D, Espresso machine, 2,3 L, Coffee beans, Built-in grinder, 1450 W, Black, Metallic

Long summary description Krups Evidence EA893D coffee maker Fully-auto Espresso machine 2,3 L:

Krups Evidence EA893D. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 2,3 L, Coffee input type: Coffee beans, Reservoir for brewed coffee: Cup, Capacity in cups: 2 cups, Built-in grinder. Display type: LED. Power: 1450 W. Product colour: Black, Metallic

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.