Kodak Alaris logo

Kodak i4250 Scanner ADF scanner 600 x 600 DPI A3 Black, White

Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
378009
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Kodak i4250 Scanner ADF scanner 600 x 600 DPI A3 Black, White:

Kodak i4250 Scanner, 304,8 x 9100 mm, 600 x 600 DPI, 24 bit, 8 bit, 110 ppm, 110 ppm

Long summary description Kodak i4250 Scanner ADF scanner 600 x 600 DPI A3 Black, White:

Kodak i4250 Scanner. Maximum scan size: 304,8 x 9100 mm, Optical scanning resolution: 600 x 600 DPI, Output colour depth: 24 bit. Scanner type: ADF scanner, Product colour: Black, White, Display: LCD. Sensor type: CCD, Daily duty cycle (max): 40000 pages, Light source: White LED. Standard input capacity: 500 sheets. Maximum ISO A-series paper size: A3, Media thickness (min): 1,25 mm, Auto Document Feeder (ADF) media weight: 45 - 200 g/m²

Reasons to buy
Video
Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.