KitchenAid Professional 600, Stand mixer, Nickel, Pearl, 5,7 L, Stainless steel, 575 W, 736,6 mm
KitchenAid Professional 600. Type: Stand mixer, Product colour: Nickel, Pearl, Bowl capacity: 5,7 L. Bowl material: Stainless steel. Power: 575 W. Width: 736,6 mm, Depth: 228,6 mm, Height: 431,8 mm