KitchenAid logo

KitchenAid KHDD 3010 hob Stainless steel Built-in Gas 1 zone(s)

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45806
Info modified on:
21 Oct 2022, 10:32:10
Short summary description KitchenAid KHDD 3010 hob Stainless steel Built-in Gas 1 zone(s):

KitchenAid KHDD 3010, Stainless steel, Built-in, Gas, Stainless steel, 1 zone(s), 1 zone(s)

Long summary description KitchenAid KHDD 3010 hob Stainless steel Built-in Gas 1 zone(s):

KitchenAid KHDD 3010. Product colour: Stainless steel, Appliance placement: Built-in, Hob type: Gas. Regular cooking zone: 4200 W. Control type: Rotary, Control position: Top front. Width: 328 mm, Depth: 605 mm, Height: 80 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.