KitchenAid KFIV29PCMS, Freestanding, French door, Stainless steel, 758 L, 538,8 L, 220 L
KitchenAid KFIV29PCMS. Appliance placement: Freestanding, Product design: French door, Product colour: Stainless steel. Total net capacity: 758 L. Fridge net capacity: 538,8 L. Freezer net capacity: 220 L, Freezer position: Bottom-placed. Annual energy consumption: 778 kWh