KitchenAid logo

KitchenAid Artisan Stand mixer 300 W Pink

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96008
Info modified on:
08 May 2025, 19:33:55
Short summary description KitchenAid Artisan Stand mixer 300 W Pink:

KitchenAid Artisan, Stand mixer, Pink, Beat, Knead, Mixing, 1,45 m, 4,8 L, SILK PINK

Long summary description KitchenAid Artisan Stand mixer 300 W Pink:

KitchenAid Artisan. Type: Stand mixer, Product colour: Pink, Mixer functions: Beat, Knead, Mixing. Housing material: Zinc, Bowl material: Stainless steel. Power: 300 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 240 mm, Depth: 370 mm, Height: 360 mm. Package width: 406 mm, Package depth: 273 mm, Package height: 413 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.